Embedded Data Systems Point Sensor Motion PS-MOTION

Description
Digital motion measurement via internal weighted accelerometer 64-Bit unique ID Up to 600 foot transmission range 30 second transmission interval Patent pending Battery life up to 5 years Very small (1.3” X 2.1” X .6”) ABS enclosure Complies with part 15 of the FCC rules Water resistant coating for wet environments Internal loop antenna Low cost Part# - 3005-11 - Point Sensor Motion, 418HMz The Point Sensor Motion sensor is a battery operated digital motion sensor with a microprocessor controlled 418 MHz. FCC certified radio transmitter. The Point Sensor Motion sensor has an on board time of day clock that allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information and digital motion data is combined with a CRC-16 error check and transmitted in a very short data packet that results in a transmitter on time of only 15 milliseconds. This architecture allows the Point Sensor Motion sensor to consume very low energy resulting in a battery life of up to 5 years. The electronics are coated with a conformal material that provides a moisture barrier against condensation. Submersion in water is not recommended. An integral pushbutton is used to activate the service switch. The Sensor is shipped with the transmitter turned off (anytime the Sensor is to be shipped the transmitter should be turned off or must be placed in a shielded container to prevent interference that might cause shipping problems). Start the Sensor by momentarily pushing the service switch (you will feel the button click). When the service switch is pushed a data transmission occurs immediately and a special mark is introduced in the ID field of the transmitted data packet to indicate which sensor is in service or installation. The service switch is also used to put the Sensor in a quiescent mode (no transmissions and very low power consumption). This is the state the Sensor is in when you receive it from the manufacturer. Push and hold the service switch for 5 seconds or more to enter this powered down state.
Description
Digital motion measurement via internal weighted accelerometer 64-Bit unique ID Up to 600 foot transmission range 30 second transmission interval Patent pending Battery life up to 5 years Very small (1.3” X 2.1” X .6”) ABS enclosure Complies with part 15 of the FCC rules Water resistant coating for wet environments Internal loop antenna Low cost Part# - 3005-11 - Point Sensor Motion, 418HMz The Point Sensor Motion sensor is a battery operated digital motion sensor with a microprocessor controlled 418 MHz. FCC certified radio transmitter. The Point Sensor Motion sensor has an on board time of day clock that allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information and digital motion data is combined with a CRC-16 error check and transmitted in a very short data packet that results in a transmitter on time of only 15 milliseconds. This architecture allows the Point Sensor Motion sensor to consume very low energy resulting in a battery life of up to 5 years. The electronics are coated with a conformal material that provides a moisture barrier against condensation. Submersion in water is not recommended. An integral pushbutton is used to activate the service switch. The Sensor is shipped with the transmitter turned off (anytime the Sensor is to be shipped the transmitter should be turned off or must be placed in a shielded container to prevent interference that might cause shipping problems). Start the Sensor by momentarily pushing the service switch (you will feel the button click). When the service switch is pushed a data transmission occurs immediately and a special mark is introduced in the ID field of the transmitted data packet to indicate which sensor is in service or installation. The service switch is also used to put the Sensor in a quiescent mode (no transmissions and very low power consumption). This is the state the Sensor is in when you receive it from the manufacturer. Push and hold the service switch for 5 seconds or more to enter this powered down state.

Suppliers

Company
Product
Description
Supplier Links
Point Sensor Motion - PS-MOTION - Embedded Data Systems
Lawrenceburg, KY, USA
Point Sensor Motion
PS-MOTION
Point Sensor Motion PS-MOTION
Digital motion measurement via internal weighted accelerometer 64-Bit unique ID Up to 600 foot transmission range 30 second transmission interval Patent pending Battery life up to 5 years Very small (1.3” X 2.1” X .6”) ABS enclosure Complies with part 15 of the FCC rules Water resistant coating for wet environments Internal loop antenna Low cost Part# - 3005-11 - Point Sensor Motion, 418HMz The Point Sensor Motion sensor is a battery operated digital motion sensor with a microprocessor controlled 418 MHz. FCC certified radio transmitter. The Point Sensor Motion sensor has an on board time of day clock that allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information and digital motion data is combined with a CRC-16 error check and transmitted in a very short data packet that results in a transmitter on time of only 15 milliseconds. This architecture allows the Point Sensor Motion sensor to consume very low energy resulting in a battery life of up to 5 years. The electronics are coated with a conformal material that provides a moisture barrier against condensation. Submersion in water is not recommended. An integral pushbutton is used to activate the service switch. The Sensor is shipped with the transmitter turned off (anytime the Sensor is to be shipped the transmitter should be turned off or must be placed in a shielded container to prevent interference that might cause shipping problems). Start the Sensor by momentarily pushing the service switch (you will feel the button click). When the service switch is pushed a data transmission occurs immediately and a special mark is introduced in the ID field of the transmitted data packet to indicate which sensor is in service or installation. The service switch is also used to put the Sensor in a quiescent mode (no transmissions and very low power consumption). This is the state the Sensor is in when you receive it from the manufacturer. Push and hold the service switch for 5 seconds or more to enter this powered down state.
  • Digital motion measurement via internal weighted accelerometer
  • 64-Bit unique ID
  • Up to 600 foot transmission range
  • 30 second transmission interval
  • Patent pending
  • Battery life up to 5 years
  • Very small (1.3” X 2.1” X .6”) ABS enclosure
  • Complies with part 15 of the FCC rules
  • Water resistant coating for wet environments
  • Internal loop antenna
  • Low cost

Part# - 3005-11 - Point Sensor Motion, 418HMz

The Point Sensor Motion sensor is a battery operated digital motion sensor with a microprocessor controlled 418 MHz. FCC certified radio transmitter. The Point Sensor Motion sensor has an on board time of day clock that allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information and digital motion data is combined with a CRC-16 error check and transmitted in a very short data packet that results in a transmitter on time of only 15 milliseconds. This architecture allows the Point Sensor Motion sensor to consume very low energy resulting in a battery life of up to 5 years.

The electronics are coated with a conformal material that provides a moisture barrier against condensation. Submersion in water is not recommended. An integral pushbutton is used to activate the service switch. The Sensor is shipped with the transmitter turned off (anytime the Sensor is to be shipped the transmitter should be turned off or must be placed in a shielded container to prevent interference that might cause shipping problems). Start the Sensor by momentarily pushing the service switch (you will feel the button click). When the service switch is pushed a data transmission occurs immediately and a special mark is introduced in the ID field of the transmitted data packet to indicate which sensor is in service or installation. The service switch is also used to put the Sensor in a quiescent mode (no transmissions and very low power consumption). This is the state the Sensor is in when you receive it from the manufacturer. Push and hold the service switch for 5 seconds or more to enter this powered down state.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Motion and Occupancy Detectors
Product Number PS-MOTION
Product Name Point Sensor Motion
Detection Range 600 ft (1829 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2289496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Automatic Door Sensors - HAWK 1 - EMX Industries, Inc.
Specs
Type Microwave
Detection Range 3.28 to 16.4 ft (10 to 50 dm)
Mounting Ceiling Mount
View Details