GE Lighting OPEN CORE AND COIL HID BALLAST GEM100TRILC3-5

Description
40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.5/1.16/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 128 W INPUT POWER M90/M140 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 12 MICROFARAD PACKAGING QUANTITY 6
Datasheet
Description
40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.5/1.16/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 128 W INPUT POWER M90/M140 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 12 MICROFARAD PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPEN CORE AND COIL HID BALLAST - GEM100TRILC3-5 - GE Lighting
Cleveland, OH, USA
OPEN CORE AND COIL HID BALLAST
GEM100TRILC3-5
OPEN CORE AND COIL HID BALLAST GEM100TRILC3-5
40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.5/1.16/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 128 W INPUT POWER M90/M140 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 12 MICROFARAD PACKAGING QUANTITY 6
  • 40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120/277/347 V INPUT VOLTAGE
  • 0.5/1.16/0.4 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 128 W INPUT POWER
  • M90/M140 ANSI CODE
  • TRANSFORMING THE POWER OF LIGHT[T] BRAND
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • CAPACITANCE 12 MICROFARAD
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM100TRILC3-5
Product Name OPEN CORE AND COIL HID BALLAST
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322HEL/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Transfomer for BAC400A - BA50006A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
OPEN CORE AND COIL HID BALLAST - GES400TRIAC4-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details