Lutron Electronics Co., Inc. Fluorescent Electronic Dimming Ballast H3DT817CU217

Description
" HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T8 LAMP TYPE 17 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.35 AMPERE AT 120 VAC, 0.17 AMPERE AT 240 VAC, 0.15 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 42 W AT 120 VAC, 40.8 W AT 240 VAC, 41.6 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1.17 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 0.7 PERCENT DIMMING HI-LUME[R] 3D BRAND MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 "
Datasheet
Description
" HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T8 LAMP TYPE 17 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.35 AMPERE AT 120 VAC, 0.17 AMPERE AT 240 VAC, 0.15 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 42 W AT 120 VAC, 40.8 W AT 240 VAC, 41.6 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1.17 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 0.7 PERCENT DIMMING HI-LUME[R] 3D BRAND MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - H3DT817CU217 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fluorescent Electronic Dimming Ballast
H3DT817CU217
Fluorescent Electronic Dimming Ballast H3DT817CU217
" HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T8 LAMP TYPE 17 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.35 AMPERE AT 120 VAC, 0.17 AMPERE AT 240 VAC, 0.15 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 42 W AT 120 VAC, 40.8 W AT 240 VAC, 41.6 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1.17 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 0.7 PERCENT DIMMING HI-LUME[R] 3D BRAND MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 "

"

  • HIGH FREQUENCY TYPE
  • 18 INCH L X 1.18 INCH W X 1 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CEC, FCC APPROVAL
  • 2 LAMP(S)
  • T8 LAMP TYPE
  • 17 W LAMP WATTAGE
  • 120/240/277 VAC INPUT VOLTAGE
  • 0.35 AMPERE AT 120 VAC, 0.17 AMPERE AT 240 VAC, 0.15 AMPERE AT 277 VAC INPUT CURRENT
  • PARALLEL WIRING
  • 42 W AT 120 VAC, 40.8 W AT 240 VAC, 41.6 W AT 277 VAC INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR, U-BENT LAMP STYLE
  • 0.95 POWER FACTOR
  • 1.17 BALLAST FACTOR
  • CONTINUOUS FLICKER-FREE 100 TO 0.7 PERCENT DIMMING
  • HI-LUME[R] 3D BRAND
  • MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
  • OPERATING FREQUENCY 42 KHZ
  • SOUND RATING CLASS A
  • MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
  • APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Ballasts
Product Number H3DT817CU217
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
Lamp Type T8
Start Method Rapid Start
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - RWLED2T78YW/480/PCT4 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Fluorescent Electronic Dimming Ballast - EC5T832GUNV2L - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details