Lutron Electronics Co., Inc. Fluorescent Electronic Dimming Ballast EHDT832MU217

Description
" HIGH FREQUENCY TYPE 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.65 AMPERE AT 120 VAC, 0.32 AMPERE AT 240 VAC, 0.28 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 78 W AT 120 VAC, 76.8 W AT 240 VAC, 77.6 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1.17 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING ECOSYSTEM[R] BRAND STANDBY POWER 1 W OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 H MODEL "
Datasheet
Description
" HIGH FREQUENCY TYPE 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.65 AMPERE AT 120 VAC, 0.32 AMPERE AT 240 VAC, 0.28 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 78 W AT 120 VAC, 76.8 W AT 240 VAC, 77.6 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1.17 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING ECOSYSTEM[R] BRAND STANDBY POWER 1 W OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 H MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - EHDT832MU217 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fluorescent Electronic Dimming Ballast
EHDT832MU217
Fluorescent Electronic Dimming Ballast EHDT832MU217
" HIGH FREQUENCY TYPE 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.65 AMPERE AT 120 VAC, 0.32 AMPERE AT 240 VAC, 0.28 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 78 W AT 120 VAC, 76.8 W AT 240 VAC, 77.6 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1.17 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING ECOSYSTEM[R] BRAND STANDBY POWER 1 W OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 H MODEL "

"

  • HIGH FREQUENCY TYPE
  • 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CEC, FCC APPROVAL
  • 2 LAMP(S)
  • T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120/240/277 VAC INPUT VOLTAGE
  • 0.65 AMPERE AT 120 VAC, 0.32 AMPERE AT 240 VAC, 0.28 AMPERE AT 277 VAC INPUT CURRENT
  • PARALLEL WIRING
  • 78 W AT 120 VAC, 76.8 W AT 240 VAC, 77.6 W AT 277 VAC INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR, U-BENT LAMP STYLE
  • 0.95 POWER FACTOR
  • 1.17 BALLAST FACTOR
  • CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
  • ECOSYSTEM[R] BRAND
  • STANDBY POWER 1 W
  • OPERATING FREQUENCY 42 KHZ
  • SOUND RATING CLASS A
  • MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C
  • APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
  • H MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Ballasts
Product Number EHDT832MU217
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
Lamp Type T8
Start Method Rapid Start
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BHPSH70QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Compact Fluorescent Electronic Ballast - QTP3X40TT5/277PSN-B/50370 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T4; T5
View Details
Open Core and Coil HID Ballast - GEM15048TLC3D-5-48T - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details