Lutron Electronics Co., Inc. Dimmer Switch DVFTU-5A3P-BR

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE DIVA[R], TU-WIRE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE DIVA[R], TU-WIRE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVFTU-5A3P-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVFTU-5A3P-BR
Dimmer Switch DVFTU-5A3P-BR
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE DIVA[R], TU-WIRE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS BROWN FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 5 AMPERE LOAD RATING
  • PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • FLUORESCENT LOAD TYPE
  • DIVA[R], TU-WIRE[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES NIGHTLIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVFTU-5A3P-BR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details
Flasher and Tower Lighting Controls - FS126 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details