Lutron Electronics Co., Inc. Dimmer Switch DV-103P-BR

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DV-103P-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DV-103P-BR
Dimmer Switch DV-103P-BR
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE DIVA[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS BROWN FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • DIVA[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES NIGHTLIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DV-103P-BR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switch - AY-600P-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
Universal LED Controller - ULC-2 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Universal LED Controller
Lamp Type LED Lamps
View Details