Lutron Electronics Co., Inc. Dimmer Switch D-600P-IV

Description
" WALL DIMMER TYPE IVORY GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PUSH ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE LUTRON. BRAND USE WITH ECO-10, HI-LUME BALLAST D-600P MODEL "
Datasheet
Description
" WALL DIMMER TYPE IVORY GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PUSH ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE LUTRON. BRAND USE WITH ECO-10, HI-LUME BALLAST D-600P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - D-600P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
D-600P-IV
Dimmer Switch D-600P-IV
" WALL DIMMER TYPE IVORY GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PUSH ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE LUTRON. BRAND USE WITH ECO-10, HI-LUME BALLAST D-600P MODEL "

"

  • WALL DIMMER TYPE
  • IVORY GLOSS FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, NOM APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 W LOAD RATING
  • PUSH ON/OFF SWITCH OPERATOR TYPE
  • TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • LUTRON. BRAND
  • USE WITH ECO-10, HI-LUME BALLAST
  • D-600P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number D-600P-IV
Product Name Dimmer Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
RS4KIT: LED 4-Channel Radio Trigger Kit - 690575 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details