Metaphase Technologies, Inc. Universal LED Controller ULC-2

Description
Provides independent, constant-current control of two LED loads at up to 4amps continuous DC or a maximum output power of 60 Watts per channel. In Pulse (Strobe) Mode, the ULC-2 is capable of output currents up to 40 amps. The ULC-2 is capable of driving LED forward voltages between 4V and 20V. Pulsewidths are adjustable down 2 microseconds and external trigger rates up to 100kHz. Uses and Applications: This unit is a comprehensive control device built for compatibility with standard LED illumination systems. When paired with Metaphase's GEN4 Ultimate Line Light, the ULC-2 allows independent control of the lights snap-in modular sections. For continuous, intensity, and strobing control with programmability for preset parameters, trigger delay, and pluse variation via user-friendly LCD or ethernet comand list. Features: Strobe or Continues operation 2 Channel Output Din Rail Mountable Compact Design LCD Display Ethernet Connectivity Easy To Use Control User-friendly LCD front panel display with keypad or the ULC-2 can be embedded into custom applications using the ULC-2s instruction set or the included MetaBoss software
Description
Provides independent, constant-current control of two LED loads at up to 4amps continuous DC or a maximum output power of 60 Watts per channel. In Pulse (Strobe) Mode, the ULC-2 is capable of output currents up to 40 amps. The ULC-2 is capable of driving LED forward voltages between 4V and 20V. Pulsewidths are adjustable down 2 microseconds and external trigger rates up to 100kHz. Uses and Applications: This unit is a comprehensive control device built for compatibility with standard LED illumination systems. When paired with Metaphase's GEN4 Ultimate Line Light, the ULC-2 allows independent control of the lights snap-in modular sections. For continuous, intensity, and strobing control with programmability for preset parameters, trigger delay, and pluse variation via user-friendly LCD or ethernet comand list. Features: Strobe or Continues operation 2 Channel Output Din Rail Mountable Compact Design LCD Display Ethernet Connectivity Easy To Use Control User-friendly LCD front panel display with keypad or the ULC-2 can be embedded into custom applications using the ULC-2s instruction set or the included MetaBoss software

Suppliers

Company
Product
Description
Supplier Links
Universal LED Controller - ULC-2 - Metaphase Technologies, Inc.
Bristol, PA, USA
Universal LED Controller
ULC-2
Universal LED Controller ULC-2
Provides independent, constant-current control of two LED loads at up to 4amps continuous DC or a maximum output power of 60 Watts per channel. In Pulse (Strobe) Mode, the ULC-2 is capable of output currents up to 40 amps. The ULC-2 is capable of driving LED forward voltages between 4V and 20V. Pulsewidths are adjustable down 2 microseconds and external trigger rates up to 100kHz. Uses and Applications: This unit is a comprehensive control device built for compatibility with standard LED illumination systems. When paired with Metaphase's GEN4 Ultimate Line Light, the ULC-2 allows independent control of the lights snap-in modular sections. For continuous, intensity, and strobing control with programmability for preset parameters, trigger delay, and pluse variation via user-friendly LCD or ethernet comand list. Features: Strobe or Continues operation 2 Channel Output Din Rail Mountable Compact Design LCD Display Ethernet Connectivity Easy To Use Control User-friendly LCD front panel display with keypad or the ULC-2 can be embedded into custom applications using the ULC-2s instruction set or the included MetaBoss software

Provides independent, constant-current control of two LED loads at up to 4amps continuous DC or a maximum output power of 60 Watts per channel. In Pulse (Strobe) Mode, the ULC-2 is capable of output currents up to 40 amps. The ULC-2 is capable of driving LED forward voltages between 4V and 20V. Pulsewidths are adjustable down 2 microseconds and external trigger rates up to 100kHz.

Uses and Applications:

This unit is a comprehensive control device built for compatibility with standard LED illumination systems. When paired with Metaphase's GEN4 Ultimate Line Light, the ULC-2 allows independent control of the lights snap-in modular sections.

For continuous, intensity, and strobing control with programmability for preset parameters, trigger delay, and pluse variation via user-friendly LCD or ethernet comand list.

Features:

  • Strobe or Continues operation
  • 2 Channel Output
  • Din Rail Mountable
  • Compact Design
  • LCD Display
  • Ethernet Connectivity

Easy To Use Control

User-friendly LCD front panel display with keypad or the ULC-2 can be embedded into custom applications using the ULC-2s instruction set or the included MetaBoss software

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Lighting Controls
Product Number ULC-2
Product Name Universal LED Controller
Application Interior; Commercial; Industrial; Residential
Controller Type Universal LED Controller
Lamp Type LED Lamps
Lamp Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Obstruction Lamp Alarm Relay - SCR430T - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details