Thomas & Betts Corporation Standard Wall Plate 384-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 384-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
384-I
Standard Wall Plate 384-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST

0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; HOLE SIZE 2.156 INCH DIA; MOUNTING TYPE SCREW MOUNT; INCLUDES 2 MOUNTING HOLE; APPLICATION RESIDENTIAL, COMMERCIAL, INST

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number 384-I
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - N2202D - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices Two
Material Nylon
View Details
Standard Wall Plate - SP83-GRY - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Plastic
View Details