"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 VA/1000 W LOAD RATING
ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
/MAGNETIC LOW VOLTAGE LOAD TYPE
SKYLARK CONTOUR[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 VA/1000 W LOAD RATING
ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
/MAGNETIC LOW VOLTAGE LOAD TYPE
SKYLARK CONTOUR[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 VA/1000 W LOAD RATING
ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
/MAGNETIC LOW VOLTAGE LOAD TYPE
SKYLARK CONTOUR[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), UL 1472, CSA C22.2 APPROVAL
COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 VA/1000 W LOAD RATING
ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN/MAGNETIC LOW VOLTAGE LOAD TYPE