Lutron Electronics Co., Inc. Dimmer Switch AYF-103P-IV

Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS IVORY FINISH 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE ARIADNI[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYF MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS IVORY FINISH 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE ARIADNI[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYF-103P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYF-103P-IV
Dimmer Switch AYF-103P-IV
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS IVORY FINISH 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE ARIADNI[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYF MODEL "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS IVORY FINISH
  • 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 8 AMPERE LOAD RATING
  • PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • FLUORESCENT, LED LOAD TYPE
  • ARIADNI[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • AYF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYF-103P-IV
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Dimmer Switch - CT-600P-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Interior; Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details