Lutron Electronics Co., Inc. Dimmer Switch DVCL-253P-LA

Description
" 4.69 INCH L X 2.94 INCH W SIZE GLOSS LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING ON/OFF OPERATOR TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet
Description
" 4.69 INCH L X 2.94 INCH W SIZE GLOSS LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING ON/OFF OPERATOR TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVCL-253P-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVCL-253P-LA
Dimmer Switch DVCL-253P-LA
" 4.69 INCH L X 2.94 INCH W SIZE GLOSS LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING ON/OFF OPERATOR TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "

"

  • 4.69 INCH L X 2.94 INCH W SIZE
  • GLOSS LIGHT ALMOND FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING
  • ON/OFF OPERATOR TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL/LED LOAD TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVCL-253P-LA
Product Name Dimmer Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Dimmer Switch - AY-600P-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
Inline Dimmer - ILD-15-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details