Lutron Electronics Co., Inc. Multifunction Control AY2-LFSQH-IV

Description
" 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS IVORY COLOR UL, CSA APPROVAL 1.5 AMPERE 1-POLE 3-SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL ARIADNI[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL "
Datasheet
Description
" 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS IVORY COLOR UL, CSA APPROVAL 1.5 AMPERE 1-POLE 3-SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL ARIADNI[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - AY2-LFSQH-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
AY2-LFSQH-IV
Multifunction Control AY2-LFSQH-IV
" 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS IVORY COLOR UL, CSA APPROVAL 1.5 AMPERE 1-POLE 3-SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL ARIADNI[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL "

"

  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS IVORY COLOR
  • UL, CSA APPROVAL
  • 1.5 AMPERE 1-POLE 3-SPEED FAN CONTROL
  • 300 W 1-POLE DIMMER LIGHT CONTROL
  • ARIADNI[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN
  • PACKAGING TYPE CLAMSHELL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY2-LFSQH-IV
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switch - AYF-103P-277-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Slide Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
View Details
Single Channel DC Controller - SSI-40DC-24(CE) - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details