AY2-LFSQ-WH -- MULTIFUNCTION CONTROL
Lutron Electronics Co., Inc.
Multifunction Control
AY2-LFSQ-WH
Description
"
WHITE COLOR
UL, CSA APPROVAL
1.5 AMPERE 1 POLE 3 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
ARIADNI[R] BRAND
"
-
Lutron Electronics Co., Inc.
Datasheet
Description
"
WHITE COLOR
UL, CSA APPROVAL
1.5 AMPERE 1 POLE 3 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
ARIADNI[R] BRAND
"
Datasheet
Suppliers
"
WHITE COLOR
UL, CSA APPROVAL
1.5 AMPERE 1 POLE 3 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
ARIADNI[R] BRAND
"
"
- WHITE COLOR
- UL, CSA APPROVAL
- 1.5 AMPERE 1 POLE 3 SPEED FAN CONTROL
- 300 W DIMMER LIGHT CONTROL
- ARIADNI[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
AY2-LFSQ-WH |
|
Product Name
|
Multifunction Control |
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Controller Type
App/Voice
Voltage
125V
View Details
Lamp Power
100 watts
Voltage
115/120V; 277 VAC 60 Hz
View Details