Lutron Electronics Co., Inc. Dimmer Switch AY-600PH-WH

Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AY-600PH-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AY-600PH-WH
Dimmer Switch AY-600PH-WH
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE OPERATION TYPE COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS WHITE FINISH
  • 1-POLE OPERATION TYPE
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 600 W LOAD RATING
  • PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • ARIADNI[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY-600PH-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details