AY2-LFSQ-BR -- MULTIFUNCTION CONTROL
Lutron Electronics Co., Inc.
Multifunction Control
AY2-LFSQ-BR
Description
"
BROWN COLOR
UL, NOM APPROVAL
1.5 AMPERE AT 120 V 60 HZ FAN CONTROL
300 W INCANDESCENT LIGHT CONTROL
ARIADNI. BRAND
"
-
Lutron Electronics Co., Inc.
Datasheet
Description
"
BROWN COLOR
UL, NOM APPROVAL
1.5 AMPERE AT 120 V 60 HZ FAN CONTROL
300 W INCANDESCENT LIGHT CONTROL
ARIADNI. BRAND
"
Datasheet
Suppliers
"
BROWN COLOR
UL, NOM APPROVAL
1.5 AMPERE AT 120 V 60 HZ FAN CONTROL
300 W INCANDESCENT LIGHT CONTROL
ARIADNI. BRAND
"
"
- BROWN COLOR
- UL, NOM APPROVAL
- 1.5 AMPERE AT 120 V 60 HZ FAN CONTROL
- 300 W INCANDESCENT LIGHT CONTROL
- ARIADNI. BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
AY2-LFSQ-BR |
|
Product Name
|
Multifunction Control |
Unlock Full Specs
to access all available technical data
Similar Products
Controller Type
Rotary Dimmer
Lamp Type
Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lutron Electronics Co., Inc.
Application
Commercial; Residential
Controller Type
Manual On/Off; Slide Dimmer
Lamp Power
800 watts
View Details
Metaphase Technologies, Inc.
Application
Interior; Commercial; Industrial; Residential
Controller Type
Universal LED Controller
Lamp Type
LED Lamps
View Details