Lutron Electronics Co., Inc. Multifunction Control AY2-LFSQ-BL

Description
" 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS BLACK COLOR UL, CSA APPROVAL 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL ARIADNI[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet
Description
" 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS BLACK COLOR UL, CSA APPROVAL 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL ARIADNI[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - AY2-LFSQ-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
AY2-LFSQ-BL
Multifunction Control AY2-LFSQ-BL
" 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS BLACK COLOR UL, CSA APPROVAL 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL ARIADNI[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN "

"

  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS BLACK COLOR
  • UL, CSA APPROVAL
  • 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
  • 300 W 1-POLE DIMMER LIGHT CONTROL
  • ARIADNI[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY2-LFSQ-BL
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Photo Control - PCR12 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details
TradeMaster Toggle Dimmer - T603W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Toggle Dimmer
Lamp Power 600 watts
View Details