Lutron Electronics Co., Inc. Dimmer Switch AY-603P-WH

Description
" WALL DIMMER TYPE WHITE GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE ARIADNI[R] BRAND AY-603P MODEL "
Datasheet
Description
" WALL DIMMER TYPE WHITE GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE ARIADNI[R] BRAND AY-603P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AY-603P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AY-603P-WH
Dimmer Switch AY-603P-WH
" WALL DIMMER TYPE WHITE GLOSS FINISH THREE WAY OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE ARIADNI[R] BRAND AY-603P MODEL "

"

  • WALL DIMMER TYPE
  • WHITE GLOSS FINISH
  • THREE WAY OPERATION TYPE
  • UL, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 W LOAD RATING
  • PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • ARIADNI[R] BRAND
  • AY-603P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY-603P-WH
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
DS1: Digital Slave Trigger & Shoe - 690580 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details
Luma-Net 400 CP Series - N0400-CP0 - Leviton Manufacturing
Specs
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off
Number of lamps 1 to 512
View Details