Calibration source for extremely high temperatures at very quick heat-up time. Two models cover 300° to 3000 °C (572° to 5432 °F).
Key Features
Exceptional accuracy at high temperatures
±0.25% of reading ± 1 °C
High effective emissivity of 1.0 between 0.65 to 1.8 µm
Rapid warm up/cool down time – only 5 minutes from ambient to 2300 °C
Manufactured and tested to meet rigid safety and quality standards
Furnished with certification of calibration traceable to NIST
Remote calibration set point control via RS 232
Details
The M390 ultra-fast high temperature blackbody calibrator is without parallel in its capability to produce very high temperature, high emissivity targets, and at the same time stabilize at the required temperature within a few minutes.
The cavity is a graphite tube target with a 25 mm (1") diameter with an effective emissivity of 1.0 from 0.65 to 1.8 µm. Target temperature is sensed by a rapid response LumaSense infrared thermometer which drives a PID controller to regulate the target temperature precisely to the desired value.
The controller is mounted on the calibration source and remote set point programming may be achieved via the standard RS232 communication port. All safety features to protect equipment and operator are easily accessible.
Calibration source for extremely high temperatures at very quick heat-up time. Two models cover 300° to 3000 °C (572° to 5432 °F).
Key Features
- Exceptional accuracy at high temperatures
- ±0.25% of reading ± 1 °C
- High effective emissivity of 1.0 between 0.65 to 1.8 µm
- Rapid warm up/cool down time – only 5 minutes from ambient to 2300 °C
- Manufactured and tested to meet rigid safety and quality standards
- Furnished with certification of calibration traceable to NIST
- Remote calibration set point control via RS 232
Details
The M390 ultra-fast high temperature blackbody calibrator is without parallel in its capability to produce very high temperature, high emissivity targets, and at the same time stabilize at the required temperature within a few minutes.
The cavity is a graphite tube target with a 25 mm (1") diameter with an effective emissivity of 1.0 from 0.65 to 1.8 µm. Target temperature is sensed by a rapid response LumaSense infrared thermometer which drives a PID controller to regulate the target temperature precisely to the desired value.
The controller is mounted on the calibration source and remote set point programming may be achieved via the standard RS232 communication port. All safety features to protect equipment and operator are easily accessible.