A high standard, precision blackbody calibration source designed with a unique uniformly heated spherical cavity that achieves a near ideal emissivity of 0.998 or better.
The M300 will deliver any temperature between 200 °C and 1150 °C (392° TO 2102 °F) – accurately. A convenient microprocessor-based
, self-tuning digital PID controller holds the selected temperature to within 1 °C, thus assuring high accuracy calibration.
Key Features
Superior accuracy within ±0.25% of reading ±1°C
Large 51 mm (2”) aperture diameter
High effective emissivity 1.0 at 0.7 to 1.8 µm, 0.998 typical at other wavelengths
Rugged housing designed for fixed installation in laboratory or test department
Manufactured and tested to meet rigid quality control standards
Furnished with certificate of calibration traceable to NIST
RS232 (standard) or RS485 (optional) serial communications port
A high standard, precision blackbody calibration source designed with a unique uniformly heated spherical cavity that achieves a near ideal emissivity of 0.998 or better.
The M300 will deliver any temperature between 200 °C and 1150 °C (392° TO 2102 °F) – accurately. A convenient microprocessor-based, self-tuning digital PID controller holds the selected temperature to within 1 °C, thus assuring high accuracy calibration.
Key Features
- Superior accuracy within ±0.25% of reading ±1°C
- Large 51 mm (2”) aperture diameter
- High effective emissivity 1.0 at 0.7 to 1.8 µm, 0.998 typical at other wavelengths
- Rugged housing designed for fixed installation in laboratory or test department
- Manufactured and tested to meet rigid quality control standards
- Furnished with certificate of calibration traceable to NIST
- RS232 (standard) or RS485 (optional) serial communications port