| Lucas Industrial | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | UCP208-24 |
| Product Name | Pillowblock Bearing |
| Bearing Type | Ball |
| Bearing / Housing Features | Self-aligning |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.5 inch (38.1 mm) |
| Bearing | Bearing Steel |