Lovejoy, Inc. Universal Joints

Description
Industry wide standard Manufactured by Lovejoy since 1946 Wide variety of sizes and options available Lovejoy has been manufacturing industrial universal joints for over 50 years. Our industrial universal joint product line is well established and provides you with a wide range of standard and specialized products. The shape of the yoke is a special feature which results in exceptionally high strength, yet allows full, free movement of the joint. This accounts for the high horsepower capacity at high speeds.
Description
Industry wide standard Manufactured by Lovejoy since 1946 Wide variety of sizes and options available Lovejoy has been manufacturing industrial universal joints for over 50 years. Our industrial universal joint product line is well established and provides you with a wide range of standard and specialized products. The shape of the yoke is a special feature which results in exceptionally high strength, yet allows full, free movement of the joint. This accounts for the high horsepower capacity at high speeds.

Suppliers

Company
Product
Description
Supplier Links
Universal Joints -  - Lovejoy, Inc.
Downers Grove, IL, USA
Universal Joints
Universal Joints
Industry wide standard Manufactured by Lovejoy since 1946 Wide variety of sizes and options available Lovejoy has been manufacturing industrial universal joints for over 50 years. Our industrial universal joint product line is well established and provides you with a wide range of standard and specialized products. The shape of the yoke is a special feature which results in exceptionally high strength, yet allows full, free movement of the joint. This accounts for the high horsepower capacity at high speeds.
  • Industry wide standard
  • Manufactured by Lovejoy since 1946
  • Wide variety of sizes and options available

Lovejoy has been manufacturing industrial universal joints for over 50 years. Our industrial universal joint product line is well established and provides you with a wide range of standard and specialized products. The shape of the yoke is a special feature which results in exceptionally high strength, yet allows full, free movement of the joint. This accounts for the high horsepower capacity at high speeds.

Supplier's Site

Technical Specifications

  Lovejoy, Inc.
Product Category Universal Joints
Product Name Universal Joints
Joint Type Single
Hub Bore Round; Keyed
Operating Angle 25 degrees
Weight 0.04 to 16.00 lbs (0.02 to 7.26 kg)
Maximum Torque 110 to 65400 In-lbs (127 to 75410 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PB (Telescopic) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.79 to 3.74 inch (20 to 95 mm)
View Details
Universal Joints - 7906706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
0.625
Specs
Maximum Torque 600 In-lbs (692 kg-cm)
Hub O.D. 1.00 inch (25 mm)
Bore 0.625 inch (15.9 mm)
View Details
Industrial Coupling - Universal Joint - Renold Canada
Specs
Joint Type Single
Weight 15.21 to 357.87 lbs (6.90 to 162.30 kg)
Maximum Torque 13274 to 477876 In-lbs (15306 to 551020 kg-cm)
View Details