Loos & Co., Inc. Zinc Die Cast Cable Fitting / Assembly Zinc Eye Terminal (3/64")

Description
Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations on many designs, Zinc die cast Fittings reduce quality issues and material fall out, improving efficiencies and your bottom line. Some common applications include: Push-pull Controls Bicycles Brake and gear cables ATV Yard Equipment Automotive Lighting
Description
Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations on many designs, Zinc die cast Fittings reduce quality issues and material fall out, improving efficiencies and your bottom line. Some common applications include: Push-pull Controls Bicycles Brake and gear cables ATV Yard Equipment Automotive Lighting

Suppliers

Company
Product
Description
Supplier Links
Zinc Die Cast Cable Fitting / Assembly - Zinc Eye Terminal (3/64
Pomfret, CT, USA
Zinc Die Cast Cable Fitting / Assembly
Zinc Eye Terminal (3/64")
Zinc Die Cast Cable Fitting / Assembly Zinc Eye Terminal (3/64")
Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations on many designs, Zinc die cast Fittings reduce quality issues and material fall out, improving efficiencies and your bottom line. Some common applications include: Push-pull Controls Bicycles Brake and gear cables ATV Yard Equipment Automotive Lighting

Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations on many designs, Zinc die cast Fittings reduce quality issues and material fall out, improving efficiencies and your bottom line.

Some common applications include:

  • Push-pull Controls
  • Bicycles
  • Brake and gear cables
  • ATV
  • Yard Equipment
  • Automotive
  • Lighting
Supplier's Site

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number Zinc Eye Terminal (3/64")
Product Name Zinc Die Cast Cable Fitting / Assembly
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Diameter 0.0470 inch (1.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 0.2 Pitch, 0.110in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 146 lbs (66.21 kg)
Diameter 0.1100 inch (2.79 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 15 mm - 101101504070191 - Certex UK
Specs
Application Power and Public Utility
Strength 30348 lbs (13763 kg)
Diameter 0.5906 inch (15 mm)
View Details