Littelfuse, Inc. 2Pro Polymer Protected MOV for Telecom Applications TM2P-10271

Description
VoIP gateways are becoming more widespread as the primary means of voice delivery in home and enterprise environments. There is a need for overcurrent and overvotlage protection in telephony equipment to help meet UL and other safety requirements. Our 2Pro devices help protect against damage caused by various sources including lightning, electrostatic discharge (ESD), power contact, and induction with AC lines. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection UL 497A listed protector (#E258475) RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)
Datasheet
Description
VoIP gateways are becoming more widespread as the primary means of voice delivery in home and enterprise environments. There is a need for overcurrent and overvotlage protection in telephony equipment to help meet UL and other safety requirements. Our 2Pro devices help protect against damage caused by various sources including lightning, electrostatic discharge (ESD), power contact, and induction with AC lines. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection UL 497A listed protector (#E258475) RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Pro Polymer Protected MOV for Telecom Applications - TM2P-10271 - Littelfuse, Inc.
Rosemont, IL, United States
2Pro Polymer Protected MOV for Telecom Applications
TM2P-10271
2Pro Polymer Protected MOV for Telecom Applications TM2P-10271
VoIP gateways are becoming more widespread as the primary means of voice delivery in home and enterprise environments. There is a need for overcurrent and overvotlage protection in telephony equipment to help meet UL and other safety requirements. Our 2Pro devices help protect against damage caused by various sources including lightning, electrostatic discharge (ESD), power contact, and induction with AC lines. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection UL 497A listed protector (#E258475) RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)

VoIP gateways are becoming more widespread as the primary means of voice delivery in home and enterprise environments. There is a need for overcurrent and overvotlage protection in telephony equipment to help meet UL and other safety requirements. Our 2Pro devices help protect against damage caused by various sources including lightning, electrostatic discharge (ESD), power contact, and induction with AC lines. By incorporating PolySwitch PPTC (Polymeric Positive Temperature Coefficient) and MOV (Metal Oxide Varistor) technology into a single device, 2Pro devices can also help you reduce board space and component count in your designs. Integrated PPTC/MOV Overcurrent, overvoltage and ESD protection device Resettable overcurrent protection UL 497A listed protector (#E258475) RoHS compliant Halogen free (refers to: Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number TM2P-10271
Product Name 2Pro Polymer Protected MOV for Telecom Applications
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-B72207S2171K361CT-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
SPD Thermally Protected Varistor - LST1507VL2NT1 - Littelfuse, Inc.
Specs
Operating AC Voltage 150 volts
Operating Temperature -40 F (-40 C)
View Details