The SP4044 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 24A per IEC 61000-4-5 2nd edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. Features & Benefits: Signal-integrity-pre
TVS DIODE 2.8VWM 6VC 10MSOP
6V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
6V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
6V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
Manufacturer: Littelfuse Inc.
Win Source Part Number: 801889-SP4044-04ATG
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Automotive, Ethernet
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 2.8V (Maximum)
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: Yes
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 6V (Typ)
ESD PROTECT DEVICE, AEC-Q101, 2.8V, MSOP; Clamping Voltage Vc Max:6V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:2.8V; Power Dissipation Pd:500W; Product Range:SPA SP4044 Series RoHS Compliant: Yes
Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
Product Number | SP4044-04ATG | SP4044-04ATG | F7188CT-ND | 801889-SP4044-04ATG | 27AK1570 |
Product Name | 1.5pF 24A Diode Array (HDBaseT) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SP4044-04ATG | Esd Protect Device, Aec-Q101, 2.8V, Msop; Clamping Voltage Vc Max Littelfuse |
Diode Type | Transient Voltage Suppressor Diodes | ||||
RoHS Compliant | RoHS | RoHS | |||
CT | 1.5 pF | ||||
Package | 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
Peak Pulse Power | 500 watts | 500 watts | 500 watts |