The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
TVS DIODE 60VWM 102.27VC P600
102.27V Clamp 155A Ipp Tvs Diode Through Hole P600
Littelfuse, Inc. | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 15KPA60 | 15KPA60 | 15KPA60-ND |
Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
RoHS Compliant | RoHS | ||
VC | 102 volts | 102 volts | 102 volts |
VBR | 77.22 volts | 63.18 volts | 63.18 volts |
Package | P600 | P600, Axial |