Littelfuse, Inc. Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV34S - SMOV34S181MP SMOV34S181MP

Description
Thermally protected SMOV34S Varistor Series for overvoltage circuit protection The SMOV34S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a separate micro-switch that can be used to indicate when the MOV is disconnected from the circuit. - Facilitates compliance with the 3rd edition of UL1449 for SPD products - High peak surge current handling capability and high energy absorption capability - Intermediate current: 50 A and 150 A; Nominal Discharge Current Value: 10 kA (SMOV25S) and 20 kA (SMOV34S), recognized by UL 1449 - Compact design of MOV and switch - Lead-free and RoHS compliant
Request a Quote Datasheet
Description
Thermally protected SMOV34S Varistor Series for overvoltage circuit protection The SMOV34S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a separate micro-switch that can be used to indicate when the MOV is disconnected from the circuit. - Facilitates compliance with the 3rd edition of UL1449 for SPD products - High peak surge current handling capability and high energy absorption capability - Intermediate current: 50 A and 150 A; Nominal Discharge Current Value: 10 kA (SMOV25S) and 20 kA (SMOV34S), recognized by UL 1449 - Compact design of MOV and switch - Lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV34S - SMOV34S181MP - SMOV34S181MP - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV34S - SMOV34S181MP
SMOV34S181MP
Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV34S - SMOV34S181MP SMOV34S181MP
Thermally protected SMOV34S Varistor Series for overvoltage circuit protection The SMOV34S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a separate micro-switch that can be used to indicate when the MOV is disconnected from the circuit. - Facilitates compliance with the 3rd edition of UL1449 for SPD products - High peak surge current handling capability and high energy absorption capability - Intermediate current: 50 A and 150 A; Nominal Discharge Current Value: 10 kA (SMOV25S) and 20 kA (SMOV34S), recognized by UL 1449 - Compact design of MOV and switch - Lead-free and RoHS compliant

Thermally protected SMOV34S Varistor Series for overvoltage circuit protection The SMOV34S Varistor Series offer an integrated thermal disconnect designed to open in the event of overheating due to abnormal overvoltage as outlined in UL1449 (3rd edition). These devices possess a separate micro-switch that can be used to indicate when the MOV is disconnected from the circuit. - Facilitates compliance with the 3rd edition of UL1449 for SPD products - High peak surge current handling capability and high energy absorption capability - Intermediate current: 50 A and 150 A; Nominal Discharge Current Value: 10 kA (SMOV25S) and 20 kA (SMOV34S), recognized by UL 1449 - Compact design of MOV and switch - Lead-free and RoHS compliant

Supplier's Site Datasheet
Varistors, MOVs - SMOV34S181MP-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
SMOV34S181MP-ND
Varistors, MOVs SMOV34S181MP-ND
284V 40kA Varistor 1 Circuit Through Hole Box, 5 Lead

284V 40kA Varistor 1 Circuit Through Hole Box, 5 Lead

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number SMOV34S181MP SMOV34S181MP-ND
Product Name Overvoltage Protection - Varistors - Thermally Protected - Series: SMOV34S - SMOV34S181MP Varistors, MOVs
Operating DC Voltage 312 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVR-M0603C120MTAAB - TDK Corporation
Specs
Operating DC Voltage 9.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers