TDK Corporation CHIP VARISTOR AVR-M0603C120MTAAB

Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVR-M0603C120MTAAB - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVR-M0603C120MTAAB
CHIP VARISTOR AVR-M0603C120MTAAB
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-2558-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2558-1-ND
Varistors, MOVs 445-2558-1-ND
12V 1A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)

12V 1A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2558-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2558-2-ND
Varistors, MOVs 445-2558-2-ND
12V 1A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)

12V 1A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2558-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2558-6-ND
Varistors, MOVs 445-2558-6-ND
12V 1A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)

12V 1A Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Varistors Varistors
Product Number AVR-M0603C120MTAAB 445-2558-1-ND
Product Name CHIP VARISTOR Varistors, MOVs
Operating DC Voltage 9.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 495-B72214P2301K692CT-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Varistors, MOVs - TMOV14R320E-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details