The ISO Power Relays Series offers a variety of automotive plug-in relays featuring a 12 V isolated coil. Adhering to the ISO Maxi Relay form factor, these power relays plug into existing boxes along with fuses or other components (sold separately), helping you tailor your vehicle's power distribution box for the capability you need, such as lighting, starting, horn, heating and cooling, or fan control.This model (RC-700112-RN) is a Form C relay with single-pole, double-throw (SPDT) circuitry and resistor suppression. Form C (SPDT) relay with normally open terminal 87 and normally closed terminal 87A Resistor suppression
General Purpose Relays RELAY 70A FORM_C 12V RES_BRKT
RELAY 70A FORM_C 12V RES_BRKT / BULK ROHS COMPLIANT: YES
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | RC-700112-RN | RC-700112-RN | 25AC3754 |
| Product Name | 18 V DC Max 70 A Form A and Form C ISO Power Relays with 12 V Isolated Coil | General Purpose Relays | Relay 70A Form_C 12V Res_Brkt / Bulk Rohs Compliant Littelfuse |
| Mounting | Snap-in |