Littelfuse, Inc. 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-400112-NN

Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-NN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with no suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting
Datasheet
Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-NN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with no suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays - RC-400112-NN - Littelfuse, Inc.
Rosemont, IL, United States
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
RC-400112-NN
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-400112-NN
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-NN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with no suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting

Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-NN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with no suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting

Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RC-400112-NN
General Purpose Relays RC-400112-NN
General Purpose Relays RELAY FORM_C 12V BRACKET

General Purpose Relays RELAY FORM_C 12V BRACKET

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Reed Relays Electromechanical Relays
Product Number RC-400112-NN RC-400112-NN
Product Name 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays General Purpose Relays
Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393260-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers