Littelfuse, Inc. 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-400112-NN-BX

Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-NN-BX) is an individually boxed Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with no suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting Individually boxed
Datasheet
Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-NN-BX) is an individually boxed Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with no suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays - RC-400112-NN-BX - Littelfuse, Inc.
Rosemont, IL, United States
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
RC-400112-NN-BX
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-400112-NN-BX
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-NN-BX) is an individually boxed Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with no suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting Individually boxed

Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400112-NN-BX) is an individually boxed Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with no suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number RC-400112-NN-BX
Product Name 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
12-48 V 100-225 A Solenoid Relays - 24612-10 - Littelfuse, Inc.
Specs
Maximum Switching Current 100.00 amps
View Details
2 suppliers