Littelfuse, Inc. 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-400012-DS

Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400012-DS) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with diode suppression and a 40 A continuous current rating. This model is sealed and has an IP64 rating. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with diode suppression Sealed relay with an IP64 rating for protection against dust and splashing water
Datasheet
Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400012-DS) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with diode suppression and a 40 A continuous current rating. This model is sealed and has an IP64 rating. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with diode suppression Sealed relay with an IP64 rating for protection against dust and splashing water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays - RC-400012-DS - Littelfuse, Inc.
Rosemont, IL, United States
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
RC-400012-DS
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-400012-DS
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400012-DS) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with diode suppression and a 40 A continuous current rating. This model is sealed and has an IP64 rating. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with diode suppression Sealed relay with an IP64 rating for protection against dust and splashing water

Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-400012-DS) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 12 V dc insulated coil with diode suppression and a 40 A continuous current rating. This model is sealed and has an IP64 rating. Form C Mini relay with SPDT circuitry Rated for 12 V dc (18 V max) N.O. 40 A / N.C. 30 A continuous current rating Insulated coil with diode suppression Sealed relay with an IP64 rating for protection against dust and splashing water

Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RC-400012-DS
General Purpose Relays RC-400012-DS
General Purpose Relays RELAY FORM_C 12V DIODE SEALED

General Purpose Relays RELAY FORM_C 12V DIODE SEALED

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Reed Relays Electromechanical Relays
Product Number RC-400012-DS RC-400012-DS
Product Name 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays General Purpose Relays
Mounting None
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 0.0400 VA
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details