Littelfuse, Inc. 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-200124-NN

Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-200124-NN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 24 V dc insulated coil with no suppression and a 20 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting CE certified
Request a Quote Datasheet
Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-200124-NN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 24 V dc insulated coil with no suppression and a 20 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting CE certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays - RC-200124-NN - Littelfuse, Inc.
Rosemont, IL, United States
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
RC-200124-NN
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays RC-200124-NN
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-200124-NN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 24 V dc insulated coil with no suppression and a 20 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting CE certified

Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RC-200124-NN) is a Form C ISO Mini relay with single-pole, double-throw (SPDT) circuitry. It features a 24 V dc insulated coil with no suppression and a 20 A continuous current rating. This model also comes with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting CE certified

Datasheet
Power Relays, Over 2 Amps - 5346-RC-200124-NN-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5346-RC-200124-NN-ND
Power Relays, Over 2 Amps 5346-RC-200124-NN-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
RC-200124-NN
General Purpose Relays RC-200124-NN
General Purpose Relays RELAY,FORM C,24V,BRACKET

General Purpose Relays RELAY,FORM C,24V,BRACKET

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RC-200124-NN
Relays - Power Relays, Over 2 Amps RC-200124-NN
RELAY GEN PURPOSE SPDT 20A 24V

RELAY GEN PURPOSE SPDT 20A 24V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number RC-200124-NN 5346-RC-200124-NN-ND RC-200124-NN RC-200124-NN
Product Name 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Mounting Snap-in Chassis Mount Bracket (Flange) Mount; Chassis Mount
Maximum Switching Current 20.00 amps
Relay Type General General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1026124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details