Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (RA-400112-RN) is a Form A ISO Mini relay with single-pole, single-throw (SPST) circuitry. It features a 12 V dc insulated coil with resistor suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form A Mini relay with SPST circuitry Rated for 12 V dc (18 V max) 40 A continuous current rating Insulated coil with resistor suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount
RELAY GEN PURPOSE SPST 40A 12V
General Purpose Relays RELAY FORM_A 12V RESISTOR BRKT
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RA-400112-RN | F9620-ND | RA-400112-RN | RA-400112-RN |
| Product Name | 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | Snap-in | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Maximum Switching Current | 40.00 amps | |||
| Relay Type | General | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) |