Littelfuse, Inc. 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays R2-400112-RN-BX

Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (R2-400112-RN-BX) is an individually boxed Form 2A ISO Mini relay with single-pole, single-throw (SPST) circuitry and two terminals. It features a 12 V dc insulated coil with resistor suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form 2A Mini relay features SPST circuitry with 2 terminals Rated for 12 V dc (18 V max) 40 A continuous current rating Insulated coil with resistor suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting Individually boxed
Datasheet
Description
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (R2-400112-RN-BX) is an individually boxed Form 2A ISO Mini relay with single-pole, single-throw (SPST) circuitry and two terminals. It features a 12 V dc insulated coil with resistor suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form 2A Mini relay features SPST circuitry with 2 terminals Rated for 12 V dc (18 V max) 40 A continuous current rating Insulated coil with resistor suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays - R2-400112-RN-BX - Littelfuse, Inc.
Rosemont, IL, United States
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
R2-400112-RN-BX
18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays R2-400112-RN-BX
Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (R2-400112-RN-BX) is an individually boxed Form 2A ISO Mini relay with single-pole, single-throw (SPST) circuitry and two terminals. It features a 12 V dc insulated coil with resistor suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form 2A Mini relay features SPST circuitry with 2 terminals Rated for 12 V dc (18 V max) 40 A continuous current rating Insulated coil with resistor suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting Individually boxed

Our ISO Mini Relays are compact, modular, general-purpose relays that allow you to tailor your vehicle's hard-wired box for the capability you need, including lighting, starting, horn, heating and cooling, or fan control.Adhering to the ISO Mini form factor, these relays plug into existing, standard ISO Mini boxes along with fuses or other components (sold separately).This configuration (R2-400112-RN-BX) is an individually boxed Form 2A ISO Mini relay with single-pole, single-throw (SPST) circuitry and two terminals. It features a 12 V dc insulated coil with resistor suppression and a 40 A continuous current rating. This model also comes with a bracket for panel mounting. Form 2A Mini relay features SPST circuitry with 2 terminals Rated for 12 V dc (18 V max) 40 A continuous current rating Insulated coil with resistor suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm Bracket included for panel mounting Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number R2-400112-RN-BX
Product Name 18 V and 36 V Max ISO Mini 6.3 mm Form A, Form 2A, and Form C Relays
Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
16 V and 30 V Max Form A and Form C ISO Micro Relays - 02040090Z - Littelfuse, Inc.
Specs
Mounting None
Approvals RoHS
Maximum Switching Current 35.00 amps
View Details