A miniature, surface mount, normally open switch with a 15.24mm long x 2.54mm diameter (0.600" x 0.100") glass envelope. Capable of switching 200Vdc at 20W with close-differential characteristics. Available sensitivity range of 17-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in axial-leaded version (MLRR-3). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle lamp loads up to 2W @ 14V with no suppression circuitry. Features: Low close/open hysteresis (close differential) Surface mount, normally open switch capable of switching 200Vdc or 1.0A at up to 20 Watts Available sensitivity range of 17-38 AT Benefits: Hermetically sealed switch contacts are not affected by and have no effect on their external environment Zero operating power required for contact closure Applications: Security Limit switching Industrial controls Telecom Office equipment Light inductive loads
Littelfuse, Inc. | |
---|---|
Product Category | Reed Switches |
Product Number | MLSM-3R-17-28 |
Product Name | 15.2mm Surface Mount Reed Switch |
Switch Type | Dry Reed Switch |
Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
Configuration | Normally Open (NO) |
Current Rating | 0.7000 amps |
AC Voltage Rating | 140 volts |