Littelfuse, Inc. Vane Reed Sensor 59085-4-T

Description
A reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally open, normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation applications. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot Quick and reliable single screw mounting with location feature Options of normally open, normally closed, high-voltage normally closed or changeover contacts Custom cable length and connector options available
Datasheet
Description
A reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally open, normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation applications. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot Quick and reliable single screw mounting with location feature Options of normally open, normally closed, high-voltage normally closed or changeover contacts Custom cable length and connector options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Reed Sensor - 59085-4-T - Littelfuse, Inc.
Rosemont, IL, United States
Vane Reed Sensor
59085-4-T
Vane Reed Sensor 59085-4-T
A reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally open, normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation applications. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot Quick and reliable single screw mounting with location feature Options of normally open, normally closed, high-voltage normally closed or changeover contacts Custom cable length and connector options available

A reed sensor with integral actuator magnet. Actuation occurs when a suitable vane passes through the slot between the magnet and reed switch. Choice of normally open, normally closed, high-voltage normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation applications. Sensor and magnet contained in a single housing Operates when ferrous vane passes through slot Quick and reliable single screw mounting with location feature Options of normally open, normally closed, high-voltage normally closed or changeover contacts Custom cable length and connector options available

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59085-4-T
Product Name Vane Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 120 - BN 120-10Z/V -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Magnetic, Reed Switches - 374-1123-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers