Littelfuse, Inc. 15.3mm Reed Switch MDCG-4-12-18

Description
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT
Request a Quote Datasheet
Description
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.3mm Reed Switch - MDCG-4-12-18 - Littelfuse, Inc.
Rosemont, IL, United States
15.3mm Reed Switch
MDCG-4-12-18
15.3mm Reed Switch MDCG-4-12-18
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT

A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDSM-4). Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 12-38 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE574-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE574-ND
Magnetic, Reed Switches HE574-ND
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Reed Switches - 9058887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9058887
Reed Switches 9058887
Reed Switch subminiature N/O AT 12-18

Reed Switch subminiature N/O AT 12-18

Supplier's Site
Switches - Magnetic, Reed Switches - 1336599-MDCG-4-12-18 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
1336599-MDCG-4-12-18
Switches - Magnetic, Reed Switches 1336599-MDCG-4-12-18
Manufacturer: Littelfuse Inc. Win Source Part Number: 1336599-MDCG-4-12-18 Category: Switches>Magnetic, Reed Switches Packaging: Bulk Type: Glass Body Reed Termination Style: Axial Standard Package: 1,000 Mounting: Through Hole Capacitance: 0.2 pF Circuit: SPST-NO Operate Time: 0.6 ms Release Time: 0.2 ms Length - Overall: 1.590" (40.39mm) Power - Rated: 10W Operate Range: 12 ~ 18AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm) Current - Carry: 1.2A (DC) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Other Part Number: MDCG-4 12-18-ND,HE574,MDCG4 1218,-1024-MDCG-4-12 -18,MDCG-4 12-18 RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1336599-MDCG-4-12-18
Category: Switches>Magnetic, Reed Switches
Packaging: Bulk
Type: Glass Body Reed
Termination Style: Axial
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 0.2 pF
Circuit: SPST-NO
Operate Time: 0.6 ms
Release Time: 0.2 ms
Length - Overall: 1.590" (40.39mm)
Power - Rated: 10W
Operate Range: 12 ~ 18AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm)
Current - Carry: 1.2A (DC)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Other Part Number: MDCG-4 12-18-ND,HE574,MDCG41218,-1024-MDCG-4-12-18,MDCG-4 12-18
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MDCG-4-12-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MDCG-4-12-18
Switches - Magnetic, Reed Switches MDCG-4-12-18
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic/Reed Switches
MDCG-4-12-18
Magnetic/Reed Switches MDCG-4-12-18
Magnetic/Reed Switches MDCG-4 12-18

Magnetic/Reed Switches MDCG-4 12-18

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MDCG-4-12-18 HE574-ND 9058887 1336599-MDCG-4-12-18 MDCG-4-12-18 MDCG-4-12-18
Product Name 15.3mm Reed Switch Magnetic, Reed Switches Reed Switches Switches - Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic/Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 200 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 120 - BN 120L-10Z/V 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switches - 2652249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
High-Precision Vane Reed Sensor - 59086-1-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details