Littelfuse, Inc. Long life > High Reliability > 12.7mm Reed Switch MATE-12B-10-15

Description
Description: The MATE-12B Reed Switch is a sub-miniature, normally open switch with a 12.70 mm long x 1.80 mm diameter (0.500" x 0.071") glass envelope, capable of switching 200 Vdc at 10 W. It has high insulation resistance of 10¹² ohms minimum and low contact resistance of less than 100 milli-ohms. Prolong operating life cycles Hermitically sealed Miniature normally open switch cULus recognition RoHS compliant
Request a Quote Datasheet
Description
Description: The MATE-12B Reed Switch is a sub-miniature, normally open switch with a 12.70 mm long x 1.80 mm diameter (0.500" x 0.071") glass envelope, capable of switching 200 Vdc at 10 W. It has high insulation resistance of 10¹² ohms minimum and low contact resistance of less than 100 milli-ohms. Prolong operating life cycles Hermitically sealed Miniature normally open switch cULus recognition RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long life > High Reliability > 12.7mm Reed Switch - MATE-12B-10-15 - Littelfuse, Inc.
Rosemont, IL, United States
Long life > High Reliability > 12.7mm Reed Switch
MATE-12B-10-15
Long life > High Reliability > 12.7mm Reed Switch MATE-12B-10-15
Description: The MATE-12B Reed Switch is a sub-miniature, normally open switch with a 12.70 mm long x 1.80 mm diameter (0.500" x 0.071") glass envelope, capable of switching 200 Vdc at 10 W. It has high insulation resistance of 10¹² ohms minimum and low contact resistance of less than 100 milli-ohms. Prolong operating life cycles Hermitically sealed Miniature normally open switch cULus recognition RoHS compliant

Description: The MATE-12B Reed Switch is a sub-miniature, normally open switch with a 12.70 mm long x 1.80 mm diameter (0.500" x 0.071") glass envelope, capable of switching 200 Vdc at 10 W. It has high insulation resistance of 10¹² ohms minimum and low contact resistance of less than 100 milli-ohms. Prolong operating life cycles Hermitically sealed Miniature normally open switch cULus recognition RoHS compliant

Supplier's Site Datasheet
Magnetic, Reed Switches - 18-MATE-12B-10-15-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
18-MATE-12B-10-15-ND
Magnetic, Reed Switches 18-MATE-12B-10-15-ND
REED SWITCH

REED SWITCH

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Switches Reed Switches
Product Number MATE-12B-10-15 18-MATE-12B-10-15-ND
Product Name Long life > High Reliability > 12.7mm Reed Switch Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic reed switch - BN 65 - BN 65-RZ 2,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Pneumatic Cylinder Switch - 102243 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-57-63 - DRS-50-57-63 - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers