Littelfuse, Inc. Reed Switch, Spst-No, 0.5A, 200Vdc, Smd; Product Range Littelfuse MASM-14-10-15

Description
REED SWITCH, SPST-NO, 0.5A, 200VDC, SMD; Product Range:MASM-14 Series; Contact Configuration:SPST-N O; Switch Mounting:Surface Mount; Contact Current Max:500mA; Switching Voltage Max:200VDC; Switching Power Max:10W RoHS Compliant: Yes
Datasheet
Description
REED SWITCH, SPST-NO, 0.5A, 200VDC, SMD; Product Range:MASM-14 Series; Contact Configuration:SPST-N O; Switch Mounting:Surface Mount; Contact Current Max:500mA; Switching Voltage Max:200VDC; Switching Power Max:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, Spst-No, 0.5A, 200Vdc, Smd; Product Range Littelfuse - 49Y8408 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst-No, 0.5A, 200Vdc, Smd; Product Range Littelfuse
49Y8408
Reed Switch, Spst-No, 0.5A, 200Vdc, Smd; Product Range Littelfuse 49Y8408
REED SWITCH, SPST-NO, 0.5A, 200VDC, SMD; Product Range:MASM-14 Series; Contact Configuration:SPST-N O; Switch Mounting:Surface Mount; Contact Current Max:500mA; Switching Voltage Max:200VDC; Switching Power Max:10W RoHS Compliant: Yes

REED SWITCH, SPST-NO, 0.5A, 200VDC, SMD; Product Range:MASM-14 Series; Contact Configuration:SPST-NO; Switch Mounting:Surface Mount; Contact Current Max:500mA; Switching Voltage Max:200VDC; Switching Power Max:10W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MASM-14-10-15
Magnetic / Reed Switches MASM-14-10-15
Magnetic / Reed Switches 14mm SPST-NO 10-15AT

Magnetic / Reed Switches 14mm SPST-NO 10-15AT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches
Product Number 49Y8408 MASM-14-10-15
Product Name Reed Switch, Spst-No, 0.5A, 200Vdc, Smd; Product Range Littelfuse Magnetic / Reed Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-R-1239 -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switches - 2652255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Gunther / Comus - GC 2325 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 100 volts
View Details
Reed Switch - 128210 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details