Littelfuse, Inc. Magnetic, Reed Switches MARR-5-42-48

Description
Glass Body Reed Switch SPST-NO 42 ~ 48AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 42 ~ 48AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - MARR-5-42-48-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
MARR-5-42-48-ND
Magnetic, Reed Switches MARR-5-42-48-ND
Glass Body Reed Switch SPST-NO 42 ~ 48AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 42 ~ 48AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Switches
Product Number MARR-5-42-48-ND
Product Name Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 12,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch - 153210 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Stainless Steel Threaded Barrel Reed Sensor - 59060-1-V - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details