Littelfuse, Inc. Stainless Steel Threaded Barrel Reed Sensor 59060-1-V

Description
A small, stainless steel barrel sensor with an M8 x 1.25mm pitch thread, 36mm (1.420") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator and industrial process applications. Functions best with the 57060 actuator. Note: The 57060 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Stainless steel threaded barrel with retaining nuts M8 thread Options of normally open or high-voltage contacts Customer-defined sensitivity Custom cable length and connector options available
Datasheet
Description
A small, stainless steel barrel sensor with an M8 x 1.25mm pitch thread, 36mm (1.420") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator and industrial process applications. Functions best with the 57060 actuator. Note: The 57060 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Stainless steel threaded barrel with retaining nuts M8 thread Options of normally open or high-voltage contacts Customer-defined sensitivity Custom cable length and connector options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Threaded Barrel Reed Sensor - 59060-1-V - Littelfuse, Inc.
Rosemont, IL, United States
Stainless Steel Threaded Barrel Reed Sensor
59060-1-V
Stainless Steel Threaded Barrel Reed Sensor 59060-1-V
A small, stainless steel barrel sensor with an M8 x 1.25mm pitch thread, 36mm (1.420") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator and industrial process applications. Functions best with the 57060 actuator. Note: The 57060 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Stainless steel threaded barrel with retaining nuts M8 thread Options of normally open or high-voltage contacts Customer-defined sensitivity Custom cable length and connector options available

A small, stainless steel barrel sensor with an M8 x 1.25mm pitch thread, 36mm (1.420") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator and industrial process applications. Functions best with the 57060 actuator. Note: The 57060 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Stainless steel threaded barrel with retaining nuts M8 thread Options of normally open or high-voltage contacts Customer-defined sensitivity Custom cable length and connector options available

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59060-1-V
Product Name Stainless Steel Threaded Barrel Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 65 - BN 65-RZ 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch - 1201 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Threaded Barrel Reed Sensor (Standard) - 59065-3-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1800 amps
View Details