Littelfuse, Inc. 14mm Close-Differential Reed Switch MACD-14-20-25

Description
A sub-miniature, close-differential, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Available in surface mount version (MASM-14). Ideally suited for position, proximity, float position sensing for liquid level, industrial controls, office equipment, home appliance, and telecom applications. Low close/open hysteresis (close differential) Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-30 AT
Request a Quote Datasheet
Description
A sub-miniature, close-differential, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Available in surface mount version (MASM-14). Ideally suited for position, proximity, float position sensing for liquid level, industrial controls, office equipment, home appliance, and telecom applications. Low close/open hysteresis (close differential) Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-30 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14mm Close-Differential Reed Switch - MACD-14-20-25 - Littelfuse, Inc.
Rosemont, IL, United States
14mm Close-Differential Reed Switch
MACD-14-20-25
14mm Close-Differential Reed Switch MACD-14-20-25
A sub-miniature, close-differential, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Available in surface mount version (MASM-14). Ideally suited for position, proximity, float position sensing for liquid level, industrial controls, office equipment, home appliance, and telecom applications. Low close/open hysteresis (close differential) Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-30 AT

A sub-miniature, close-differential, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Available in surface mount version (MASM-14). Ideally suited for position, proximity, float position sensing for liquid level, industrial controls, office equipment, home appliance, and telecom applications. Low close/open hysteresis (close differential) Normally open switch capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 10-30 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - F6692-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F6692-ND
Magnetic, Reed Switches F6692-ND
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MACD-14-20-25
Switches - Magnetic, Reed Switches MACD-14-20-25
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic/Reed Switches
MACD-14-20-25
Magnetic/Reed Switches MACD-14-20-25
Magnetic/Reed Switches 14mm SPST-NO 20-25AT

Magnetic/Reed Switches 14mm SPST-NO 20-25AT

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MACD-14-20-25 F6692-ND MACD-14-20-25 MACD-14-20-25
Product Name 14mm Close-Differential Reed Switch Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic/Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - EX-BN 20 - EX-BN 20-RZ-3G/D -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
Pneumatic Cylinder Switch - 102160 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Current Rating 3 amps
AC Voltage Rating 280 volts
View Details