This ISO Micro Relays Series 30 V Max 25 A Sealed Form A SPST ISO Micro Relay with Resistor (MA-250012-RS) features single-pole, single-throw (SPST) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 120 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPST circuitry 15.6 V dc isolated coil Coil impedance of 120 ohms Sealed with an IP5X rating Resistor suppression 6.3 mm blade terminals
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | MA-250012-RS |
| Product Name | 16 V and 30 V Max Form A and Form C ISO Micro Relays |
| Mounting | None |