C&K Components Limit Switches LCGHF5A10LCE

Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - CKN11176-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN11176-ND
Limit Switches CKN11176-ND
Switch SPDT Through Hole, Right Angle

Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1000363-LCGHF5A10LCE
Switches - Limit Switches 1000363-LCGHF5A10LCE
Win Source Part Number: 1000363-LCGHF5A10LCE Category: Switches>Limit Switches Series: LC Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 160 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Roller Electrical Life: 6,000 Cycles Operating Force: 57gf Release Force: 12gf Pretravel: 0.140" (3.6mm) Differential Travel: 0.034" (0.86mm) Overtravel: 0.029" (0.74mm) Operating Position: 0.560" (14.2mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: LCGHF5A10LCE-ND,*LCG HF5A10LCE,-LCGHF5A10 LCE,CKN11176 Base Product Number: LCGHF5

Win Source Part Number: 1000363-LCGHF5A10LCE
Category: Switches>Limit Switches
Series: LC
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 160
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 6,000 Cycles
Operating Force: 57gf
Release Force: 12gf
Pretravel: 0.140" (3.6mm)
Differential Travel: 0.034" (0.86mm)
Overtravel: 0.029" (0.74mm)
Operating Position: 0.560" (14.2mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: LCGHF5A10LCE-ND,*LCGHF5A10LCE,-LCGHF5A10LCE,CKN11176
Base Product Number: LCGHF5

Buy Now Datasheet
Switches - Limit Switches LCGHF5A10LCE
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number CKN11176-ND 1000363-LCGHF5A10LCE LCGHF5A10LCE
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 2250 - 2550 Degrees - S9200A-G163-08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 2250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details