Littelfuse, Inc. LCFE Series 2012 Common Mode Noise Filter with ESD Protection LCFE201202A121TG

Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -24 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.22 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 2.0 x 1.2 x 0.80 mm) Has multi-lines up to 4 lines
Datasheet
Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -24 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.22 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 2.0 x 1.2 x 0.80 mm) Has multi-lines up to 4 lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCFE Series 2012 Common Mode Noise Filter with ESD Protection - LCFE201202A121TG - Littelfuse, Inc.
Rosemont, IL, United States
LCFE Series 2012 Common Mode Noise Filter with ESD Protection
LCFE201202A121TG
LCFE Series 2012 Common Mode Noise Filter with ESD Protection LCFE201202A121TG
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -24 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.22 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 2.0 x 1.2 x 0.80 mm) Has multi-lines up to 4 lines

Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -24 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 4.22 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile (as low as 2.0 x 1.2 x 0.80 mm) Has multi-lines up to 4 lines

Supplier's Site Datasheet
Common Mode Filter, 120 Ohm, 0.1A, 0805 Rohs Compliant Littelfuse - 34AK2290 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 120 Ohm, 0.1A, 0805 Rohs Compliant Littelfuse
34AK2290
Common Mode Filter, 120 Ohm, 0.1A, 0805 Rohs Compliant Littelfuse 34AK2290
COMMON MODE FILTER, 120 OHM, 0.1A, 0805 ROHS COMPLIANT: YES

COMMON MODE FILTER, 120 OHM, 0.1A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number LCFE201202A121TG 34AK2290
Product Name LCFE Series 2012 Common Mode Noise Filter with ESD Protection Common Mode Filter, 120 Ohm, 0.1A, 0805 Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2006L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filters - 2378678 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details