Littelfuse, Inc. LCFE Series 1608 Common Mode Noise Filter with ESD Protection LCFE160804A550TG

Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -35 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 10.35 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile ( as low as 1.60 x 0.8 x 0.50 mm) Has multi-lines up to 4 lines
Datasheet
Description
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -35 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 10.35 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile ( as low as 1.60 x 0.8 x 0.50 mm) Has multi-lines up to 4 lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCFE Series 1608 Common Mode Noise Filter with ESD Protection - LCFE160804A550TG - Littelfuse, Inc.
Rosemont, IL, United States
LCFE Series 1608 Common Mode Noise Filter with ESD Protection
LCFE160804A550TG
LCFE Series 1608 Common Mode Noise Filter with ESD Protection LCFE160804A550TG
Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -35 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 10.35 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile ( as low as 1.60 x 0.8 x 0.50 mm) Has multi-lines up to 4 lines

Common Mode Noise Filters attenuate the common mode noise that is problematic in differential transmission (examples: USB, HDMI and MIPI), balanced transmission, power supply lines, and audio lines.Common Mode Noise Filters (CMF) are ideal for suppressing unwanted common mode noise with frequencies ranging from hundred megahertz to gigahertz with no adverse effect on the signals (differential cut-off frequency) and also offers additional ESD protection functions. Effective for suppressing common mode noise High Insertion loss more than -35 dB common mode noise attenuation in GHz range High differential mode cut-off frequency up to 10.35 GHz Variety CM impedance values High temperature soldering guaranteed: 260°C/10 seconds Ultra low profile ( as low as 1.60 x 0.8 x 0.50 mm) Has multi-lines up to 4 lines

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Board Mount EMI Filters and RFI Filters
Product Number LCFE160804A550TG
Product Name LCFE Series 1608 Common Mode Noise Filter with ESD Protection
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Common Mode Filters - IP3319CX6 - Acme Chip Technology Co., Limited
Specs
Package / Mounting Surface Mount
View Details
LCFE Series 0605 Common Mode Noise Filter with ESD Protection - LCFE060502A650TG - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
Rated Voltage 5 volts
Rated Current 0.0500 amps
View Details