KSM SERIES -- SIDE ACTUATED DETECT SWITCHES
C&K Components
Side Actuated Detect Switches
KSM Series
Description
Features/Benefits
Low profile – 1,5 mm
Momentary, normally closed contact
Thermoformed tape & reel
RoHS compliant and compatible
Typical Applications
Automotive
Position sensing switch
Edge card reset switch
Smart card presence switch detector
DSL and fiber optic networks
Description
Features/Benefits
Low profile – 1,5 mm
Momentary, normally closed contact
Thermoformed tape & reel
RoHS compliant and compatible
Typical Applications
Automotive
Position sensing switch
Edge card reset switch
Smart card presence switch detector
DSL and fiber optic networks
Datasheet
Suppliers
Features/Benefits
Low profile – 1,5 mm
Momentary, normally closed contact
Thermoformed tape & reel
RoHS compliant and compatible
Typical Applications
Automotive
Position sensing switch
Edge card reset switch
Smart card presence switch detector
DSL and fiber optic networks
Features/Benefits
- Low profile – 1,5 mm
- Momentary, normally closed contact
- Thermoformed tape & reel
- RoHS compliant and compatible
Typical Applications
- Automotive
- Position sensing switch
- Edge card reset switch
- Smart card presence switch detector
- DSL and fiber optic networks
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Limit Switches |
|
Product Number
|
KSM Series |
|
Product Name
|
Side Actuated Detect Switches |
|
Contact Type
|
Momentary Contact
|
|
Normal State
|
Normally Closed
|
|
Switch Configuration
|
Single Pole, Single Throw (SPST)
|
|
Linear Actuator Types
|
Pushbutton or Plunger
|
|
Connections
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Configuration
Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types
Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
Connections
Integral Cable; Solder Terminal
View Details
Normal State
Normally Open; Normally Closed
Switch Configuration
1 NO/1 NC
Linear Actuator Types
Roller Lever / Leaf; Adjustable Lever / Leaf; Adjustable Roller Lever
View Details
Contact Type
Momentary Contact
Switch Configuration
Single Pole, Double Throw (SPDT); SPDT
Connections
"Quick Connect - 0.250"" (6.3mm)"
View Details
2 suppliers