Littelfuse, Inc. Reed Relays HE751A2410

Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE126-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE126-ND
Reed Relays HE126-ND
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Buy Now Datasheet
Relays - Reed Relays HE751A2410
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site
Relay, Reed, Spst-No, 300V, 0.5A, Tht; Contact Configuration Littelfuse - 97K1329 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 300V, 0.5A, Tht; Contact Configuration Littelfuse
97K1329
Relay, Reed, Spst-No, 300V, 0.5A, Tht; Contact Configuration Littelfuse 97K1329
RELAY, REED, SPST-NO, 300V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:300V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 300V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number HE126-ND HE751A2410 97K1329
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 300V, 0.5A, Tht; Contact Configuration Littelfuse
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - HE594-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers