Littelfuse, Inc. Reed Relays HE751A1210

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE125-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE125-ND
Reed Relays HE125-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays HE751A1210
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay/Socket - 38318133 - Radwell International
Willingboro, NJ, United States
Relay/Socket
38318133
Relay/Socket 38318133
REED RELAY, SPST-NO, 12 VDC, HE700 SERIES, THROUGH HOLE, 1 KOHM, 500 MA. FREE 2 YEAR RADWELL WARRANTY

REED RELAY, SPST-NO, 12 VDC, HE700 SERIES, THROUGH HOLE, 1 KOHM, 500 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Reed, Spst-No, 300Vdc, 0.5A, Tht; Contact Configuration Littelfuse - 45H3442 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 300Vdc, 0.5A, Tht; Contact Configuration Littelfuse
45H3442
Relay, Reed, Spst-No, 300Vdc, 0.5A, Tht; Contact Configuration Littelfuse 45H3442
RELAY, REED, SPST-NO, 300VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:300VDC RoHS Compliant: Yes

RELAY, REED, SPST-NO, 300VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:300VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE125-ND HE751A1210 38318133 45H3442
Product Name Reed Relays Relays - Reed Relays Relay/Socket Relay, Reed, Spst-No, 300Vdc, 0.5A, Tht; Contact Configuration Littelfuse
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - JWD-171-23 - 1191785-JWD-171-23 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 500 ohms
View Details
5 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Battery Isolator 200A - 48090-BX - Littelfuse, Inc.
Specs
Maximum Switching Current 90.00 amps
View Details